Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
No stock
|
Buy Now | |
TE Store
from US$0.79
|
8,920
in stock
|
Buy Now | |
Heilind Electronics
from US$0.73
|
7,301
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.73
|
1,460
in stock
|
Buy Now | |
Farnell
from US$0.75
|
1,041
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,027
in stock
|
Buy Now | |
element14
from US$0.56
|
1,027
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 |
---|---|
Screw Plating Material | Zinc |
Screw Finish | Yellow Chromate |
Screw Length | 5.59mm, .22in |
Screw Material | Carbon Steel |
For Use With | Metal Shell Connectors (HDE and HDP) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Accessory Type | Screw Retainer |
Product Type | Accessory |
SCREW RETAINER KIT,BULK PKG Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5205980-3 | Internal Number: 5205980-3 | TE Connectivity | TE Store |
SCREW RETAINER KITBULK PKG | Heilind Electronics |
SCREW RETAINER, 5.59MM, 4-40 | Farnell |
Screw Retainer, 5.59Mm, 4-40 | Newark Electronics |
Connector Accessories Screw Retainer Kit Bulk | Avnet America |
SCREW RETAINER KIT, BULK PKG | TE Connectivity 5205980-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Accessory Type | Screw Retainer |
---|---|
For Use With | AMPLIMITE Series D Sub Connectors |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5205980-3?
Additional datasheets, footprints and schematics for 5205980-3 are listed on our Part Details page. You can also find images and similar parts to 5205980-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205980-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205980-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205980-3 fall under?
The 5205980-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205980-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205980-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205980-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205980-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Farnell and Newark Electronics have stock available or on a lead time for 5205980-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205980-3 often in real-time on the comparison pages.
What if I can't find stock of 5205980-3?
You can fill out our help required form which you can use to request a quote for 5205980-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.