Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Shell Plating Material | Zinc |
Shell Material | Steel |
Plastic | No |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 37 |
Preloaded | Yes |
Contact Base Material | Brass |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Material | Glass-Filled PBT, Glass-Filled Nylon |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 56 |
Packaging Method | Package |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Straps | Without |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | Front Metal Shell |
Grounding Indents | Without |
Profile | Standard |
Connector System | Board-to-Board |
Product Type | Connector |
Footprint | 13.84mm, .545in |
Connector Style | Plug |
Shell Size | 4 |
Termination Post Length | .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 Plug Ra/Ms Std |Amp Te Connectivity 5205859-1 | Newark Electronics |
Conn D-Subminiature PIN 37 POS 2.76mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
Special Order: 37 PLUG RA/MS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 37 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 4 & 2.74Mm | Part Number: 5205859-1 | Internal Number: 5205859-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5205859-1?
Additional datasheets, footprints and schematics for 5205859-1 are listed on our Part Details page. You can also find images and similar parts to 5205859-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205859-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205859-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205859-1 fall under?
The 5205859-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5205859-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205859-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205859-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205859-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 5205859-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205859-1 often in real-time on the comparison pages.
What if I can't find stock of 5205859-1?
You can fill out our help required form which you can use to request a quote for 5205859-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.