Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
5,620
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
21,000
in stock
|
Buy Now | |
TE Store
from US$0.52
|
14,974
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
8,190
in stock
|
Buy Now | |
element14
from US$0.47
|
3,808
in stock
|
Buy Now | |
Farnell
from US$0.34
|
3,808
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
1,335
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
1,270
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
1,040
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,371
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now |
Thread Length | 7.92mm, .312in |
---|---|
Screw Length | .503in, 12.77mm |
Screw & Hole Thread Size | 4-40 UNC |
Screwlock Style | Screwlock Only |
Screw Finish | Yellow Chromate |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Female Screwlocks |
FEMALE SCREWLOCK,PLTD Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 5205818-2 | Internal Number: 5205818-2 | TE Connectivity | TE Store |
D Sub Screw Lock, #4-40 | Newark Electronics |
AMPLIMITE 4-40 UNC female screw lock | RS |
SCREWLOCK, FEMALE, 4-40 UNC, 7.93MM | element14 |
D-Sub Tools&Hardware FEMALE SCREWLOCK KIT | Rapid Electronics |
TE Connectivity | Distrelec |
AMPLIMITE Thread Size 4-40 Yellow Chromate Finish Female Screw Lock | Future Electronics |
Connector SCREW LOCKS FEMALE 4-40 | TE Connectivity 5205818-2 | RS Americas |
Threaded head screw | Transfer Multisort Elektronik |
Connector Accessories Female Screw Lock Steel Zinc Yellow Chromate Finish Individual | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 7.92mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
SVHC | Lead (15-Jan-2019) |
Accessory Type | Screwlock |
For Use With | AMPLIMITE HD Series D Sub Connectors |
Screw Head Height | 4.85mm |
Where can I find additional details, specifications and documents for a 5205818-2?
Additional datasheets, footprints and schematics for 5205818-2 are listed on our Part Details page. You can also find images and similar parts to 5205818-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205818-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205818-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205818-2 fall under?
The 5205818-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205818-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205818-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205818-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205818-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, RS and element14 have stock available or on a lead time for 5205818-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205818-2 often in real-time on the comparison pages.
What if I can't find stock of 5205818-2?
You can fill out our help required form which you can use to request a quote for 5205818-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.