Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.14
|
155
in stock
|
Buy Now | |
TE Store
from US$4.80
|
4,252
in stock
|
Buy Now | |
Electro Enterprises
from US$2.39
|
2,572
in stock
|
Buy Now | |
Future Electronics
from US$2.70
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$3.40
|
1,487
in stock
|
Buy Now | |
Heilind Electronics
from US$5.43
|
590
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
529
in stock
|
Buy Now | |
RS Americas
from US$4.11
|
434
in stock
|
Buy Now | |
Rapid Electronics
from US$6.61
|
413
in stock
|
Buy Now | |
Chip One Stop
from US$4.10
|
413
in stock
|
Buy Now | |
Distrelec
from US$6.38
|
413
in stock
|
Buy Now | |
element14
from US$4.16
|
155
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.43
|
138
in stock
|
Buy Now | |
CoreStaff
from US$5.94
|
14
in stock
|
Buy Now | |
Avnet Asia
from US$4.17
|
-
|
Buy Now | |
TTI Europe
from US$3.60
|
-
|
Buy Now | |
Sager
from US$3.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 7.92mm, .312in |
---|---|
Screw Plating Material | Zinc |
Screw Length | .5in, 12.7mm |
Screw & Hole Thread Size | 4-40 UNC |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Screw Material | Steel |
Screw Finish | Yellow Chromate |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Method | Individual Kit, Package |
Packaging Quantity | 1 |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
KIT SCREWLOCK FEMALE Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5205817-8 | Internal Number: 5205817-8 | TE Connectivity | TE Store |
Yellow Chromate Locking Post Hardware Assembly | Future Electronics |
Connector Accessories Female Screwlock Kit Steel Individual | Avnet America |
Female Screw Lock Kit, #4-40, 12.7Mm | Newark Electronics |
D-Sub Jack Screw, 4-40 Thread, Yellow Chromate Body Finish, Amplimite Series | TE Connectivity 5205817-8 | RS Americas |
D-Sub Tools&Hardware FEMALE SCREWLOCK KIT | Rapid Electronics |
TE Connectivity - AMP D-SubLock & MountKIT SCREWLOCK FEMALE | Distrelec |
FEMALE SCREWLOCK, 12.7MM, 4-40 | element14 |
D-Sub Tools & Hardware FEMALE SCREWLOCK KIT | Sager |
Where can I find additional details, specifications and documents for a 5205817-8?
Additional datasheets, footprints and schematics for 5205817-8 are listed on our Part Details page. You can also find images and similar parts to 5205817-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205817-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205817-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205817-8 fall under?
The 5205817-8 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205817-8 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205817-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205817-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205817-8 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Future Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 5205817-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205817-8 often in real-time on the comparison pages.
What if I can't find stock of 5205817-8?
You can fill out our help required form which you can use to request a quote for 5205817-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.