Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
276
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
17,361
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
17,361
in stock
|
Buy Now | |
TE Store
from US$1.85
|
3,104
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
2,075
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
2,025
in stock
|
Buy Now | |
element14
from US$1.28
|
1,910
in stock
|
Buy Now | |
Farnell
from US$1.49
|
1,910
in stock
|
Buy Now | |
TTI Europe
from US$1.06
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
57
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
50
in stock
|
Buy Now | |
RS Americas
from US$1.76
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.57
|
46
in stock
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .312in, 7.92mm |
---|---|
Screw Length | 12.7mm, .5in |
Screw Material | Steel |
Screw Finish | Clear Chromate |
Screw Plating Material | Zinc |
Screw & Hole Thread Size | 4-40 UNC |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Method | Individual Kit, Bag |
Packaging Quantity | 500 |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
Female Screw Lock Kit, #4-40, 12.7Mm | Newark Electronics |
Connector Accessories Female Screwlock Kit Steel Bulk | Avnet America |
FEMALE SCREWLOCK KIT Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5205817-4 | Internal Number: 5205817-4 | TE Connectivity | TE Store |
D-Sub Tools&Hardware FEMALE SCRWLCK KIT | Rapid Electronics |
D SUB JACK SCREW, 12.7MM, 4-40 | element14 |
AMPLIMITE HDP,HDF screwlock kit 4-40 | RS |
Thread Size 4 - 40 Steel Clear Chromate Finish Female Screw Lock Assembly Kit | Future Electronics |
TE Connectivity Thread Size 4 - 40 Steel Clear Chromate Finish Female Screw Lock Assembly Kit | Distrelec |
FEMALE SCREWLOCK-BULK, FEMALE SCREWLOCK KIT | TE Connectivity 5205817-4 | RS Americas |
Set of screws for D-Sub | Transfer Multisort Elektronik |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 12.7mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Accessory Type | Female Screw Lock Assembly Kit |
Screw Head Height | 4.78mm |
Where can I find additional details, specifications and documents for a 5205817-4?
Additional datasheets, footprints and schematics for 5205817-4 are listed on our Part Details page. You can also find images and similar parts to 5205817-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205817-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205817-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205817-4 fall under?
The 5205817-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5205817-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205817-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205817-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205817-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5205817-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205817-4 often in real-time on the comparison pages.
What if I can't find stock of 5205817-4?
You can fill out our help required form which you can use to request a quote for 5205817-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.