Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F71493-000,
AMPS-0-0052019-0 |
Prices starting from US$19.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.07
|
582
in stock
|
Buy Now | |
Rapid Electronics
from US$24.66
|
582
in stock
|
Buy Now | |
Chip One Stop
from US$20.40
|
582
in stock
|
Buy Now | |
Distrelec
from US$32.51
|
582
in stock
|
Buy Now | |
Avnet America
from US$19.49
|
-
|
Buy Now | |
Sager
from US$21.68
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 150500 – 190000CMA, 85mm², 000AWG |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 50 |
Packaging Method | Box |
Sealable | No |
Product Type | Splice |
Serrated | No |
Splice Type | Butt Splice |
Wire/Cable Type | Copper, Aluminum |
Operating Temperature Range | 170°C |
Terminals Splice Copalum Butt 4/0 |Amp Te Connectivity 52019 | Newark Electronics |
Terminals SPLICE COPALUM BUTT 4/0 | Rapid Electronics |
TE Connectivity Terminals SPLICE COPALUM BUTT 4/0 | Distrelec |
DOMESTIC LED BULB REPLACEMENTS | Farnell |
Splices Terminal 4/0AWG | Avnet America |
Where can I find additional details, specifications and documents for a 52019?
Additional datasheets, footprints and schematics for 52019 are listed on our Part Details page. You can also find images and similar parts to 52019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52019 fall under?
The 52019 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 52019 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52019 you can contact the distributor directly for product support, shipping queries etc.
Is the 52019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52019 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 52019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52019 often in real-time on the comparison pages.
What if I can't find stock of 52019?
You can fill out our help required form which you can use to request a quote for 52019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.