Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
RoHS Compliant | Yes |
---|
Esd Inspection Glove, Nylon, Grey | Newark Electronics |
GLOVE, DISSIPATIVE, POLYURETHANE COATED NYLON, XXLARGE | Desco 68129 | RS Americas |
Where can I find additional details, specifications and documents for a 68129?
Additional datasheets, footprints and schematics for 68129 are listed on our Part Details page. You can also find images and similar parts to 68129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68129 fall under?
The 68129 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 68129 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68129 you can contact the distributor directly for product support, shipping queries etc.
Is the 68129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68129 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 68129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68129 often in real-time on the comparison pages.
What if I can't find stock of 68129?
You can fill out our help required form which you can use to request a quote for 68129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.