Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.63
|
No stock
|
Buy Now | |
element14
from US$16.29
|
99
in stock
|
Buy Now | |
Farnell
from US$15.41
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$16.56
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.62
|
5
in stock
|
Buy Now | |
Avnet America
from US$15.08
|
1
in stock
|
Buy Now | |
Rutronik
from US$11.71
|
-
|
Buy Now | |
Future Electronics
from US$16.86
|
-
|
Buy Now | |
Schukat Electronic
from US$13.23
|
-
|
Buy Now | |
Sager
from US$15.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 700µH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA SEMKO SEV UL VDE |
Behind Panel Depth | 50mm |
Capacitance X | 0.047µF |
Capacitance Y | 2200pF |
External Depth | 34mm |
External Length / Height | 48.7mm |
External Width | 36mm |
Fuse Size Held | 5mm x 20mm |
Inductance | 0.8mH |
Leakage Current | 0.5mA |
No. of Fuses | 1Fuses |
No. of Inductors | 2 |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Panel Cutout Depth | 29mm |
Panel Cutout Width | 32mm |
Panel Thickness Max | 3mm |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 0Hz |
Voltage Rating VAC | 250V |
FILTER, 6A, 1 FUSE, SNAP IN | element14 |
Power Entry Module, Plug, 4A | Newark Electronics |
Connector: AC supply | Transfer Multisort Elektronik |
5200 POWER ENTRY MODULE W. FILTER 6A | Avnet America |
5200 G-connector with filter 6A | Rutronik |
Fuseholder | RS |
Line Filter IEC Plug Fuse 5200 6A Snap | Schukat Electronic |
AC Power Entry Modules SNAP-IN 1-POLE 6A | Sager |
Where can I find additional details, specifications and documents for a 5200-0643-1?
Additional datasheets, footprints and schematics for 5200-0643-1 are listed on our Part Details page. You can also find images and similar parts to 5200-0643-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5200-0643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5200-0643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5200-0643-1 fall under?
The 5200-0643-1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5200-0643-1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5200-0643-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5200-0643-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5200-0643-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 5200-0643-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5200-0643-1 often in real-time on the comparison pages.
What if I can't find stock of 5200-0643-1?
You can fill out our help required form which you can use to request a quote for 5200-0643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.