Status: | Unknown |
---|---|
Series: | 520 Series |
RoHS: | Unknown |
Product Range | 520 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (27-Jun-2018) |
Power Entry Conn, Plug, 10A, 250Vac | Newark Electronics |
POWER ENTRY CONN, PLUG, 10A, 250VAC | element14 |
Where can I find additional details, specifications and documents for a 520-0010?
Additional datasheets, footprints and schematics for 520-0010 are listed on our Part Details page. You can also find images and similar parts to 520-0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520-0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520-0010 fall under?
The 520-0010 is listed under Deltron Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 520-0010 when available in the Deltron Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520-0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 520-0010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520-0010 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 520-0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520-0010 often in real-time on the comparison pages.
What if I can't find stock of 520-0010?
You can fill out our help required form which you can use to request a quote for 520-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.