Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 105mm², 0000AWG, 190000 – 231000CMA |
Stud Diameter | .515in, 13.08mm |
Barrel Inside Diameter | 10.08mm, .397in |
Tongue Thickness | .105in, 2.67mm |
Overall Length | 55.32mm, 2.178in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 50 |
Packaging Method | Carton |
Wire/Cable Type | Copper, Aluminum |
Barrel Type | Closed Barrel |
Stud Size | M12, 1/2 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-050 |
Operating Temperature Range | -85 – 347°F, -55 – 150°C |
Terminal,copalum R 4/0 1/2 Rohs Compliant: Yes |Amp Te Connectivity 51995-2 | Newark Electronics |
Lug Terminal 4/0AWG M12 Tin Carton | Avnet America |
Terminals TERMINAL COPALUM R 4/0 1/2 | Sager |
Where can I find additional details, specifications and documents for a 51995-2?
Additional datasheets, footprints and schematics for 51995-2 are listed on our Part Details page. You can also find images and similar parts to 51995-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51995-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51995-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51995-2 fall under?
The 51995-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51995-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51995-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 51995-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51995-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Power and Signal Group have stock available or on a lead time for 51995-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51995-2 often in real-time on the comparison pages.
What if I can't find stock of 51995-2?
You can fill out our help required form which you can use to request a quote for 51995-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.