Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.96
|
6
in stock
|
Buy Now | |
TTI Europe
from US$5.70
|
2,475
in stock
|
Buy Now | |
Future Electronics
from US$3.82
|
847
in stock
|
Buy Now | |
Newark Electronics
from US$11.06
|
258
in stock
|
Buy Now | |
Rapid Electronics
from US$10.30
|
258
in stock
|
Buy Now | |
Chip One Stop
from US$8.79
|
258
in stock
|
Buy Now | |
Distrelec
from US$12.62
|
258
in stock
|
Buy Now | |
Farnell
from US$10.68
|
210
in stock
|
Buy Now | |
Avnet America
from US$8.38
|
154
in stock
|
Buy Now | |
TE Store
from US$11.10
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.46
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,620
in stock
|
Buy Now | |
RS Americas
from US$9.78
|
-
|
Buy Now | |
element14
from US$12.55
|
-
|
Buy Now | |
Avnet Asia
from US$9.64
|
-
|
Buy Now | |
Boersig
from US$10.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Rows Loaded | Z, F, C, E, A, D, B |
---|---|
PCB Mount Orientation | Vertical |
Number of Columns | 22 |
Number of Positions | 154 |
Backplane Architecture | Mezzanine |
Number of Signal Positions | 110 |
Number of Rows | 7 |
Contact Mating Area Plating Material | Nickel |
CompactPCI Designation | P2/P5 |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.7mm |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Module Length | 44mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Circuit Application | Power & Signal |
Comment | Row Configuration 5+2 |
Packaging Quantity | 11 |
Packaging Method | Tube |
実装方法 | Tube |
Shielded | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
154 (110 + 44 Ground) Position Header Male Pin Connector 0.079 (2 mm)" | Future Electronics |
Hard Metric Connectors 154P Vert Plug Zpack |Amp Te Connectivity 5188835-1 | Newark Electronics |
Hard Metric Connectors 154P VERT PLUG ZPACK | Rapid Electronics |
TE Connectivity - AMP Backplane Connector Z-PACK/B M-HDR 154P. | Distrelec |
CONN, BACKPLANE, HDR, 154POS, 7ROW, 2MM | Farnell |
Conn Hard Metric M 154 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Z-PACK/B M-HDR 154P. PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 7 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 22 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5188835-1 | Internal Number: 5188835-1 | TE Connectivity | TE Store |
22 column type B plug | RS |
CONNECTOR, PLUG, Z-PACK 2MM HARD METRIC, 154 POSITION, TYPE B | TE Connectivity 5188835-1 | RS Americas |
HEADER, TYPE B, 22CLMN | element14 |
Z-PACK-B M-HDR 154P. | Power and Signal Group |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 154Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 7Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | IEC |
Connector Type | Hard Metric (HM) |
Contact Termination | Press Fit Vertical |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Glass-filled Poyester |
Where can I find additional details, specifications and documents for a 5188835-1?
Additional datasheets, footprints and schematics for 5188835-1 are listed on our Part Details page. You can also find images and similar parts to 5188835-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5188835-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5188835-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5188835-1 fall under?
The 5188835-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5188835-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5188835-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5188835-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5188835-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5188835-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5188835-1 often in real-time on the comparison pages.
What if I can't find stock of 5188835-1?
You can fill out our help required form which you can use to request a quote for 5188835-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.