Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1367711 |
Prices starting from US$9.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.14
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$14.91
|
3,972
in stock
|
Buy Now | |
Rapid Electronics
from US$12.97
|
3,900
in stock
|
Buy Now | |
Heilind Electronics
from US$20.39
|
1,615
in stock
|
Buy Now | |
Future Electronics
from US$12.72
|
1,068
in stock
|
Buy Now | |
Avnet America
from US$12.75
|
746
in stock
|
Buy Now | |
TE Store
from US$17.72
|
624
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.39
|
377
in stock
|
Buy Now | |
RS Americas
from US$11.54
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.26
|
12
in stock
|
Buy Now | |
element14
from US$16.23
|
8
in stock
|
Buy Now | |
Distrelec
from US$12.67
|
6
in stock
|
Buy Now | |
Farnell
from US$11.74
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
540
in stock
|
Buy Now | |
Avnet Asia
from US$14.20
|
-
|
Buy Now | |
Boersig
from US$15.65
|
-
|
Buy Now | |
TTI Europe
from US$9.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, E, B, D, C |
Number of Columns | 22 |
Number of Signal Positions | 110 |
Number of Rows | 5 |
Backplane Architecture | Mezzanine |
Number of Positions | 110 |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.3mm |
Contact Current Rating (Max) | 1.5A |
CompactPCI Designation | J2/J5 |
Module Length | 44mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2mm, .078in |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Female connector with pre-installed shield. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 11 |
Ground Component Type | Ground Return Shielding |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | Yes |
Sealable | No |
Shielded | Yes |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Backplane Conn, Rcpt, 110Pos, 5Row, 2Mm | Newark Electronics |
Hard Metric Connectors 110P Z/PK F/M HDR | Rapid Electronics |
Type B 110 Position 2 mm Receptacle Right Angle Hard Metric PCB Mount Connector | Future Electronics |
Conn Hard Metric RCP 110 POS 2mm Solder RA Thru-Hole | Avnet America |
Z-PACK/B22 RAF 110P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 22 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 22 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5352152-1 | Internal Number: 5352152-1 | Alias Number: 1367711 | TE Connectivity | TE Store |
Connector Receptacle, 120 POS, Press-Fit, Gold Finish, B 22, 1.5A, Z-Pack Series | TE Connectivity 5352152-1 | RS Americas |
22 column type B shielded socket | RS |
Connector: PCB to PCB | Transfer Multisort Elektronik |
RECEPTACLE, TYPE B, 22CLMN, SHIE | element14 |
TE Connectivity - AMP Backplane Connector Z-PACK/B22 RAF 110P | Distrelec |
Z-PACK 110 POS | TTI Europe |
Z-PACK-B22 RAF 110P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 110Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | IEC |
Connector Type | Hard Metric (HM) |
Contact Termination | Press Fit Right Angle |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Glass Filled Polyester |
Where can I find additional details, specifications and documents for a 5352152-1?
Additional datasheets, footprints and schematics for 5352152-1 are listed on our Part Details page. You can also find images and similar parts to 5352152-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352152-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352152-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352152-1 fall under?
The 5352152-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352152-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352152-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352152-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352152-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Heilind Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5352152-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352152-1 often in real-time on the comparison pages.
What if I can't find stock of 5352152-1?
You can fill out our help required form which you can use to request a quote for 5352152-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.