Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 5 |
---|---|
Backplane Architecture | Mezzanine |
Number of Positions | 55 |
PCB Mount Orientation | Vertical |
Number of Columns | 11 |
Contact Mating Area Plating Material Thickness | 20µin, .5µm |
Feedthrough Post Length (Rows A-E) | 3.7mm |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Module Length | 25mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarizing Peg |
Front Mating Level | Level 1 |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 21 |
Shielded | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-Pack/C M-Hdr 55P. |Amp Te Connectivity 5188232-9 | Newark Electronics |
Conn Hard Metric M 55 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, Z-Pack/C M-Hdr 55P. | TE Connectivity 5188232-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5188232-9?
Additional datasheets, footprints and schematics for 5188232-9 are listed on our Part Details page. You can also find images and similar parts to 5188232-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5188232-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5188232-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5188232-9 fall under?
The 5188232-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5188232-9 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5188232-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5188232-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5188232-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 5188232-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5188232-9 often in real-time on the comparison pages.
What if I can't find stock of 5188232-9?
You can fill out our help required form which you can use to request a quote for 5188232-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.