Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.66
|
858
in stock
|
Buy Now | |
Powell Electronics
from US$4.18
|
3,762
in stock
|
Buy Now | |
Newark Electronics
from US$4.89
|
858
in stock
|
Buy Now | |
Rapid Electronics
from US$3.61
|
858
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
858
in stock
|
Buy Now | |
Farnell
from US$4.89
|
704
in stock
|
Buy Now | |
TE Store
from US$4.94
|
3
in stock
|
Buy Now | |
Future Electronics
from US$3.70
|
-
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now | |
RS Americas
from US$6.04
|
-
|
Buy Now | |
Boersig
from US$3.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | E, B, D, C, A |
Number of Rows | 5 |
Backplane Architecture | Mezzanine |
Number of Columns | 11 |
Number of Positions | 55 |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material | Performance Based |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Feedthrough Post Length | 3.7mm |
Contact Base Material | Phosphor Bronze |
CompactPCI Designation | None |
Module Length | 25mm |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Mating Alignment Type | Guide Lugs |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Connector tested and qualified against Bellcore Quality Level III, Central Office Applications., Connector lubricated with Bellcore approved lubricant. |
Packaging Quantity | 22 |
Packaging Method | Tube |
実装方法 | Tube |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors Z-Pack/C Raf 55P |Amp Te Connectivity 5100161-9 | Newark Electronics |
Hard Metric Connectors Z-PACK/C RAF 55P | Rapid Electronics |
TE Connectivity - AMP BP Connector Z-PACK 2mm HM/C RAF 55P | Distrelec |
Z-PACK 2MM HM/C RAF 55P | Farnell |
Z-PACK 2mm HM/C RAF 55P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 11 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 11 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5100161-9 | Internal Number: 5100161-9 | TE Connectivity | TE Store |
5 Row 11 Columns 55 Position Mezzanine Z-Pack Hard Metric Connector | Future Electronics |
Conn Hard Metric RCP 55 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Z-Pack 2MM, Hm/C Raf 55P | TE Connectivity 5100161-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 55Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5100161-9?
Additional datasheets, footprints and schematics for 5100161-9 are listed on our Part Details page. You can also find images and similar parts to 5100161-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5100161-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100161-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5100161-9 fall under?
The 5100161-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5100161-9 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5100161-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5100161-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5100161-9 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5100161-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5100161-9 often in real-time on the comparison pages.
What if I can't find stock of 5100161-9?
You can fill out our help required form which you can use to request a quote for 5100161-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.