Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.09
|
10,641
in stock
|
Buy Now | |
Newark Electronics
from US$9.89
|
10,641
in stock
|
Buy Now | |
Rapid Electronics
from US$8.84
|
10,641
in stock
|
Buy Now | |
Chip One Stop
from US$6.37
|
10,641
in stock
|
Buy Now | |
Farnell
from US$9.97
|
8,514
in stock
|
Buy Now | |
TE Store
from US$9.88
|
22
in stock
|
Buy Now | |
Avnet America
from US$7.50
|
-
|
Buy Now | |
RS Americas
from US$10.04
|
-
|
Buy Now | |
Boersig
from US$9.12
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 160 |
Number of Rows | 2 |
Stackable | Yes |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Type | Tab |
Stack Height | .63in, .472in, .315in, 12mm, 16mm, 20mm, .787in, 8mm |
Connector Height | 8mm, .315in |
コネクタの高さ | 8mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Housing Color | Natural |
Centerline (Pitch) | .031in, .8mm |
Housing Material | Matte |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Locating Post Length | .5mm, .02in |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 6 |
Packaging Reel Diameter | .5in |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
Connectors 0.8Mm-08H Plg 2X080P |Amp Te Connectivity 5179031-8 | Newark Electronics |
Connectors 0.8MM-08H PLG 2X080P | Rapid Electronics |
TE Connectivity - AMP PCB Connector 0.8FHP08H.516008/SnTU | Distrelec |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
0.8FH,P08H.5,160,08/Sn,TU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 160 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 160 | Plug Connector: Free Height & Board-Board & Vertical | Part Number: 5179031-8 | Internal Number: 5179031-8 | .8 mm | TE Connectivity | TE Store |
Conn Fine Pitch Connector PL 160 POS 0.8mm Solder ST SMD Tube | Avnet America |
0.8FH, P08H.5,160,08/Sn, TU, PCB Headers and Receptacles | TE Connectivity 5179031-8 | RS Americas |
Where can I find additional details, specifications and documents for a 5179031-8?
Additional datasheets, footprints and schematics for 5179031-8 are listed on our Part Details page. You can also find images and similar parts to 5179031-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5179031-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5179031-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5179031-8 fall under?
The 5179031-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5179031-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5179031-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5179031-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5179031-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5179031-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5179031-8 often in real-time on the comparison pages.
What if I can't find stock of 5179031-8?
You can fill out our help required form which you can use to request a quote for 5179031-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.