Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.55
|
382
in stock
|
Buy Now | |
TTI Europe
from US$7.62
|
612
in stock
|
Buy Now | |
Rapid Electronics
from US$8.78
|
386
in stock
|
Buy Now | |
Newark Electronics
from US$9.00
|
382
in stock
|
Buy Now | |
Chip One Stop
from US$8.49
|
382
in stock
|
Buy Now | |
Avnet America
from US$7.45
|
-
|
Buy Now | |
RS Americas
from US$8.31
|
-
|
Buy Now | |
Boersig
from US$9.06
|
-
|
Buy Now | |
TE Store
from US$10.98
|
-
|
Buy Now | |
Farnell
from US$15.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 160 |
---|---|
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Type | Tab |
Stack Height | .669in, 5mm, .197in, .512in, .354in, 9mm, 17mm, 13mm |
Connector Height | 5mm, .197in |
コネクタの高さ | 5mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Housing Material | Matte |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Positioning Bosses |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 6 |
実装方法 | Tube, Box & Tube |
Packaging Reel Diameter | .5in |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
0.8FH P05H.5 160 08/SN TU | TTI Europe |
Connectors 0.8MM-05H PLG 2X080P | Rapid Electronics |
Connectors 0.8Mm-05H Plg 2X080P |Amp Te Connectivity 5177984-8 | Newark Electronics |
TE Connectivity - AMP PCB Connector 0.8FHP05H.516008/SnTU | Distrelec |
Conn Fine Pitch Connector PL 160 POS 0.8mm Solder ST SMD Tube | Avnet America |
0.8FH, P05H.5,160,08/Sn, TU, PCB Headers and Receptacles | TE Connectivity 5177984-8 | RS Americas |
Special Order: 0.8FH,P05H.5,160,08/Sn,TU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 160 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 160 | Plug Connector: Free Height & Board-Board & Vertical | Part Number: 5177984-8 | Internal Number: 5177984-8 | .8 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5177984-8?
Additional datasheets, footprints and schematics for 5177984-8 are listed on our Part Details page. You can also find images and similar parts to 5177984-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5177984-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5177984-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5177984-8 fall under?
The 5177984-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5177984-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5177984-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5177984-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5177984-8 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5177984-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5177984-8 often in real-time on the comparison pages.
What if I can't find stock of 5177984-8?
You can fill out our help required form which you can use to request a quote for 5177984-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.