Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.69
|
No stock
|
Buy Now | |
TE Store
from US$4.94
|
5,010
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
961
in stock
|
Buy Now | |
Avnet America
from US$3.27
|
961
in stock
|
Buy Now | |
element14
from US$3.86
|
150
in stock
|
Buy Now | |
Farnell
from US$5.22
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$6.52
|
133
in stock
|
Buy Now | |
Chip One Stop
from US$5.23
|
133
in stock
|
Buy Now | |
Future Electronics
from US$3.36
|
-
|
Buy Now | |
RS Americas
from US$5.39
|
-
|
Buy Now | |
Avnet Asia
from US$3.76
|
-
|
Buy Now | |
Boersig
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Tin over Copper |
---|---|
Shield Material | Brass |
Number of Conductors | 4 |
Keying | E |
Number of Positions | 4 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester GF |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Grounding Options | PCB and Panel Ground |
Receptacle Configuration | Standard |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
4 SDL SE GRND RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 4 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Receptacle Cable-to-Board 4 .05" | Sdl Connector | Part Number: 5-1761185-1 | Internal Number: 5-1761185-1 | .05" | TE Connectivity | TE Store |
Modular Connector Type:Modular Jack | Newark Electronics |
SDL CONNECTOR, RECEPTACLE, 4 POSITION, THROUGH HOLE | element14 |
Modular Conn/Ethernet Conn 4 SDL SE GRND RECPT | Rapid Electronics |
SDL connector, 4 way receptacle assembly | RS |
SDL 4 Position Side Entry PCB Mounting Holes Socket Modular Jack | Future Electronics |
4 SDL SE GRND RCPT ASSY, SDL Connectors | TE Connectivity 5-1761185-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | SDL Series |
RoHS: | Unknown |
Product Range | SDL Series |
---|---|
Connector Type | SDL |
Gender | Receptacle |
No. of Contacts | 4 |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 5-1761185-1?
Additional datasheets, footprints and schematics for 5-1761185-1 are listed on our Part Details page. You can also find images and similar parts to 5-1761185-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1761185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1761185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1761185-1 fall under?
The 5-1761185-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1761185-1 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1761185-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1761185-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1761185-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 5-1761185-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1761185-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1761185-1?
You can fill out our help required form which you can use to request a quote for 5-1761185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.