Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.52
|
3,018
in stock
|
Buy Now | |
Powell Electronics
from US$4.82
|
600
in stock
|
Buy Now | |
TE Store
from US$6.06
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
-
|
Buy Now | |
Future Electronics
from US$3.70
|
-
|
Buy Now | |
Avnet America
from US$3.89
|
-
|
Buy Now | |
RS Americas
from US$4.47
|
-
|
Buy Now | |
Avnet Asia
from US$3.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Shield Plating Finish | Bright |
Shield Material | Carbon Steel |
Keying | E |
Number of Positions | 4 |
Number of Conductors | 4 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Wire Size | .205mm², 24AWG, 26AWG, .12 – .15mm² |
Conductor Insulation Diameter | 1.14 – 1.27in, .045 – .05in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polycarbonate GF |
Housing Color | Smoke Gray |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comment | Plug assemblies for round cable need a top shield, bottom shield, boot, and ferrule. |
Connector & Contact Terminates To | Wire & Cable |
Receptacle Configuration | Standard |
Cable Type | Round |
Product Type | Connector |
Connector Style | Plug |
Connector System | Cable-to-Board |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Connector FH 4 way Grey SDL | RS |
4 SDL RND PLUG ASSY 50 SERIES Connector & Housing Type: Plug Compatible With Wire & Cable Type: Round Jacketed Cable Wire Size: 26 AWG 24 AWG Wire Size: .205 mm² .12 – .15 mm² Connector System: Cable-to-Board Plug Round Jacketed Cable 26 AWG .205 mm² | Sdl Connector | Part Number: 5-520424-1 | Internal Number: 5-520424-1 | TE Connectivity | TE Store |
4 Sdl Rnd Plug Assy 50 Series Rohs Compliant: Yes |Amp Te Connectivity 5-520424-1 | Newark Electronics |
Male Telecom Connector, SDL Series, Crimp Termination | TE Connectivity 5-520424-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Gender | Plug |
Connector Type | SDL |
Contact Termination Type | Crimp |
Product Range | - |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-520424-1?
Additional datasheets, footprints and schematics for 5-520424-1 are listed on our Part Details page. You can also find images and similar parts to 5-520424-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-520424-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-520424-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-520424-1 fall under?
The 5-520424-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-520424-1 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-520424-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-520424-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-520424-1 have stock available?
Authorised distributors including RS, Powell Electronics, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 5-520424-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-520424-1 often in real-time on the comparison pages.
What if I can't find stock of 5-520424-1?
You can fill out our help required form which you can use to request a quote for 5-520424-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.