Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.56
|
7,072
in stock
|
Buy Now | |
Newark Electronics
from US$2.97
|
7,072
in stock
|
Buy Now | |
Rapid Electronics
from US$2.73
|
7,072
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
7,072
in stock
|
Buy Now | |
Farnell
from US$5.43
|
5,660
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$2.79
|
-
|
Buy Now | |
Avnet Asia
from US$2.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
LED Color (Bottom Left) | Green |
---|---|
Shield Material | Brass |
Connector Profile | Standard |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Nickel |
LED Color (Bottom Right) | Yellow |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Number of PCB Ground Tabs | 6 |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 11.3mm |
PCB Tail Length | .138in, 3.5mm |
Connector Height | 11.3mm, .445in |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | PA 46 GF30 |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 80 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Rj45,8P8C,w/ Y,g Led,w/ Panel,dip,30U |Amp Te Connectivity 5-1734324-9 | Newark Electronics |
RJ45 8P8C w/ Y G LED W/ panel dip 30u | Rapid Electronics |
TE Connectivity RJ45 8P8C w/ Y G LED W/ panel dip 30u" DIP Switches / SIP Switches RJ45 8P8C w/ Y G LED W/ panel dip 30u | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
RJ45,8P8C,W/ Y,G LED,W/ PANEL,DIP,30U | Avnet America |
RJ45,8P8C, w/ Y, G LED, W/ panel, dip,30uInch, RJ45 Connectors | TE Connectivity 5-1734324-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1734324-9?
Additional datasheets, footprints and schematics for 5-1734324-9 are listed on our Part Details page. You can also find images and similar parts to 5-1734324-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1734324-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1734324-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1734324-9 fall under?
The 5-1734324-9 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1734324-9 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1734324-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1734324-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1734324-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1734324-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1734324-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1734324-9?
You can fill out our help required form which you can use to request a quote for 5-1734324-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.