Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.27
|
167
in stock
|
Buy Now | |
Heilind Electronics
from US$10.89
|
825
in stock
|
Buy Now | |
Rapid Electronics
from US$10.22
|
588
in stock
|
Buy Now | |
Chip One Stop
from US$6.32
|
588
in stock
|
Buy Now | |
Distrelec
from US$10.95
|
588
in stock
|
Buy Now | |
Farnell
from US$11.16
|
475
in stock
|
Buy Now | |
TE Store
from US$10.75
|
444
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.89
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$9.88
|
181
in stock
|
Buy Now | |
Avnet America
from US$8.61
|
-
|
Buy Now | |
RS Americas
from US$9.63
|
-
|
Buy Now | |
Boersig
from US$10.53
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 4 |
Contact Current Rating (Max) | 15A |
Power Contact Centerline | 6.6 mm |
Row-to-Row Spacing | .16in, 4mm |
Connector Width | 25mm |
Connector Length | 91.2mm, 3.59in |
コネクタの高さ | 26.3mm |
Connector Height | 1.035in, 26.3mm |
Wire Size | .22 – 2.18mm² |
PCB Thickness (Recommended) | 3.59in |
Operating Voltage | 250V |
Termination Resistance | 24mΩ |
Housing Material | PBT GF |
Housing Color | Blue |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Comment | Mating Hsg - 172624-1, -3- Contacts - 170311, 170312, 170484, 170313, 170314, 170501 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
DRAWER CONN. FEMALE ASSY 24P | Heilind Electronics |
HD Power Conn DRAWER CONN. FEM ASY 24P | Rapid Electronics |
TE Connectivity - AMP Connector DRAWER CONN. FEMALE ASSY 24P | Distrelec |
CONN HOUSING, RCPT, 24POS, 5MM | Farnell |
DRAWER CONN. FEMALE ASSY 24P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 24 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Wire 24 | Standard Drawer Receptacle Housing | Part Number: 5172625-3 | Internal Number: 5172625-3 | .197" | TE Connectivity | TE Store |
Housing Connector, Rcpt, 24Pos, 5Mm | Newark Electronics |
Drawer,Blindmate,housing,rcp,24way | RS |
Conn Housing RCP 24 POS 5mm Crimp ST | Avnet America |
Blind Mate Series 5mm Pitch 24 Way 2 Row Female Straight PCB Housing | TE Connectivity 5172625-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5172625-3?
Additional datasheets, footprints and schematics for 5172625-3 are listed on our Part Details page. You can also find images and similar parts to 5172625-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5172625-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5172625-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5172625-3 fall under?
The 5172625-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5172625-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5172625-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5172625-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5172625-3 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5172625-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5172625-3 often in real-time on the comparison pages.
What if I can't find stock of 5172625-3?
You can fill out our help required form which you can use to request a quote for 5172625-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.