Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 24 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 15A |
Power Contact Centerline | 6.6 mm |
Connector Height | 5in |
Termination Resistance | 24mΩ |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Blue |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
Drawer Conn Male Hsg Assy 24P |Amp Te Connectivity 172653-4 | Newark Electronics |
DRAWER CONN MALE HSG ASSY 24P | TE Connectivity 172653-4 | RS Americas |
Power to the Board DRAWER CONN MALE HSG ASSY 24P | Sager |
Where can I find additional details, specifications and documents for a 172653-4?
Additional datasheets, footprints and schematics for 172653-4 are listed on our Part Details page. You can also find images and similar parts to 172653-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172653-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172653-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172653-4 fall under?
The 172653-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172653-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172653-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 172653-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172653-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 172653-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172653-4 often in real-time on the comparison pages.
What if I can't find stock of 172653-4?
You can fill out our help required form which you can use to request a quote for 172653-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.