Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Pin Diameter | 2.29mm, .09in |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Height | .242in, 6.15mm |
Stock Thickness (Magnet Wire Side) | .37mm, .0145in |
Overall Length | 20.6mm, .811in |
Wire Insulation Diameter (Max) | 3.4mm, .134in |
Magnet Wire Size | .5 – 1.25mm, 20 – 16AWG |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Accepts Wire Insulation Diameter Range | .079 – .134in, 2 – 3.4mm |
Lead Wire Size | .518 – 1.31mm², 20 – 16AWG |
Material Thickness | .37mm, .0145in |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Quantity | 500 |
Packaging Method | Reel |
Support Style | Insulation Support |
Wire/Cable Type | Lead Wire |
Crimp Area Length | .241in, 6.13mm |
Termination Method | Crimp |
Cluster Rec |Amp Te Connectivity 5-170063-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-170063-2?
Additional datasheets, footprints and schematics for 5-170063-2 are listed on our Part Details page. You can also find images and similar parts to 5-170063-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-170063-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-170063-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-170063-2 fall under?
The 5-170063-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-170063-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-170063-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-170063-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-170063-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5-170063-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-170063-2 often in real-time on the comparison pages.
What if I can't find stock of 5-170063-2?
You can fill out our help required form which you can use to request a quote for 5-170063-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.