Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
9,400
in stock
|
Buy Now | |
Boersig
from US$0.19
|
52,500
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
7,500
in stock
|
Buy Now | |
TE Store
from US$0.88
|
2,806
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
2,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
875
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
700
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Rapid Electronics
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
Distrelec
from US$0.57
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Red |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Pin Diameter | 1mm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .76µm |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | 1.52mm |
Wire Size | 24 – 20AWG, .2 – .56mm² |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Packaging Method | Small Reel |
Packaging Quantity | 500 |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AMPLIMITE HD20 socket crimp contact 20DF | RS |
SOCKET CONTACTS 500 PER REEL W | TTI Europe |
HD 20 SOCKET ON MINI-REEL 500 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 24 – 20 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 5-166051-1 | Internal Number: 5-166051-1 | 24 – 20 AWG | TE Connectivity | TE Store |
HD-20 Series Female Crimp D-sub Connector Contact, Gold over Nickel Plated | TE Connectivity 5-166051-1 | RS Americas |
D Sub Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
ALIMITE HD 20 Series D Sub Contact Female Socket Gold 20-24 AWG Crimp Machined | Future Electronics |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
TE 5-166051-1 Amplimite Crimp Socket Size 20 DF Gold 24-20AWG | Rapid Electronics |
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
TE Connectivity Crimp contact socket, Socket, 0.2 ... 0.56mm², Pack of 500 pieces | Distrelec |
Where can I find additional details, specifications and documents for a 5-166051-1?
Additional datasheets, footprints and schematics for 5-166051-1 are listed on our Part Details page. You can also find images and similar parts to 5-166051-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-166051-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-166051-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-166051-1 fall under?
The 5-166051-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-166051-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-166051-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-166051-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-166051-1 have stock available?
Authorised distributors including Boersig, RS, TTI Europe, TE Store and Heilind Electronics have stock available or on a lead time for 5-166051-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-166051-1 often in real-time on the comparison pages.
What if I can't find stock of 5-166051-1?
You can fill out our help required form which you can use to request a quote for 5-166051-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.