Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1618404-0 |
Prices starting from US$681.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,108.11
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$1,017.56
|
94
in stock
|
Buy Now | |
TTI Europe
from US$681.61
|
52
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,017.56
|
31
in stock
|
Buy Now | |
RS
from US$1,092.35
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$1,040.00
|
8
in stock
|
Buy Now | |
Avnet America
from US$800.48
|
-
|
Buy Now | |
RS Americas
from US$1,163.82
|
-
|
Buy Now | |
Boersig
from US$1,164.58
|
-
|
Buy Now | |
Sager
from US$789.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Switching | Yes |
---|---|
Economizer | With |
Contact Base Material | Copper |
Contact Arrangement | 1 Form X, SPST-NO-DM |
Contact Current Rating | 600A |
Auxiliary Contacts | With |
Voltage (Max) | 1000VDC |
Contact Voltage Rating | 1kVDC |
Coil Current | 4.5/.32 |
Contact Switching Voltage (Max) | 1000 |
Coil Resistance | 3.2/85Ω |
Coil Voltage Rating | 18 – 32VDC |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Contactor |
High Voltage Connection (Power) | Screw Terminals |
Termination Style | Screw Terminals |
High Voltage Connection (Coil) | Flying Leads |
KHR500KSANL=CONTACTOR, SP | Heilind Electronics |
KHR500KSANL | TTI Europe |
Contactor Panel Mount 1000VDC Panel Moun | RS |
TE Connectivity - AMP HV Relay KHR500KSANL%3DContactor SPST-NO | Distrelec |
Electromechanical Relay SPST-NO 600A 32VDC Screw mount | Avnet America |
Relay, Contactor, SPST-NO, Chassis Mount, 600A, 24VDC, KHR500/Kilovac Series | TE Connectivity 5-1618404-0 | RS Americas |
Contactors - Electromechanical KHR500KSANL=CONTACTOR, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 5-1618404-0?
Additional datasheets, footprints and schematics for 5-1618404-0 are listed on our Part Details page. You can also find images and similar parts to 5-1618404-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618404-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618404-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618404-0 fall under?
The 5-1618404-0 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1618404-0 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618404-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618404-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618404-0 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, RS and Distrelec have stock available or on a lead time for 5-1618404-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618404-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1618404-0?
You can fill out our help required form which you can use to request a quote for 5-1618404-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.