Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$340.06
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.66
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$371.66
|
-
|
Buy Now | |
RS Americas
from US$575.31
|
-
|
Buy Now | |
element14
from US$336.09
|
-
|
Buy Now | |
Distrelec
from US$122.04
|
-
|
Buy Now | |
Farnell
from US$397.82
|
-
|
Buy Now |
Flow Rate Min | 0.1GPM (US) |
---|---|
Flow Rate Max | 1GPM (US) |
Pressure Max | 69bar |
Accuracy % | 10% |
Port Size | 6.35mm |
Oil Flow Switch, 0.10 GPM, 1/4 NPT, SPDT | RS |
Sensor, Oil Flow Switch, 69Bar | Newark Electronics |
Switch, Flow, FS-930 Series, .10GPM, Brass, 1/4"NPT, Viscosity Compensating | Gems Sensors 51582 | RS Americas |
Where can I find additional details, specifications and documents for a 51582?
Additional datasheets, footprints and schematics for 51582 are listed on our Part Details page. You can also find images and similar parts to 51582 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51582 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51582 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51582 fall under?
The 51582 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 51582 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51582 you can contact the distributor directly for product support, shipping queries etc.
Is the 51582 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51582 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 51582.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51582 often in real-time on the comparison pages.
What if I can't find stock of 51582?
You can fill out our help required form which you can use to request a quote for 51582 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.