Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0462
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0493
|
410,167
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
266,191
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0493
|
136,722
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0419
|
50,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
50,000
in stock
|
Buy Now | |
Avnet America
-
|
266,191
in stock
|
Buy Now | |
Future Electronics
from US$0.0493
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 10 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | 5.84mm, .23in |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
実装方法 | Reel |
Packaging Quantity | 25000 |
Packaging Method | Reel |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
B/A Reeled Srst Hdr Assy 15 Au Rohs Compliant: Yes |Te Connectivity 5-146858-1 | Newark Electronics |
Headers&Wire Housings HDR VT 1X01P .1 | Rapid Electronics |
TE Connectivity B/A REELED SRST HDR ASSY 15 AU Board Connector 10 Contact(s) 1 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
CONN, HEADER, 10POS, 1ROW, 2.54MM, TH | Farnell |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole Reel | Avnet America |
AMPMODU Through-Hole Single Row 0.1 Inch Straight Breakaway Header | Future Electronics |
B/A REELED SRST HDR ASSY 15 AU | TE Connectivity 5-146858-1 | RS Americas |
Special Order: B/A REELED SRST HDR ASSY 15 AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 5-146858-1 | Internal Number: 5-146858-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-146858-1?
Additional datasheets, footprints and schematics for 5-146858-1 are listed on our Part Details page. You can also find images and similar parts to 5-146858-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-146858-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-146858-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-146858-1 fall under?
The 5-146858-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-146858-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-146858-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-146858-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-146858-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-146858-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-146858-1 often in real-time on the comparison pages.
What if I can't find stock of 5-146858-1?
You can fill out our help required form which you can use to request a quote for 5-146858-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.