Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437652-4 |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.18
|
52,241
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
49,764
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
49,764
in stock
|
Buy Now | |
Heilind Electronics
from US$1.23
|
6,486
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
2,477
in stock
|
Buy Now | |
element14
from US$1.19
|
2,461
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.23
|
1,946
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
1,445
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
771
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 1.186in, 30.12mm |
Current Rating | 5A, 25A |
Voltage | 600V, 300V |
Current Rating (Max) | 25A |
Housing Material | Thermoplastic |
Centerline (Pitch) | .375in, 9.53mm |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | Without |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Mounting Angle | Vertical |
Screw Material | Steel |
Mounting Options | None |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Head Type | Combo Phil-Slot |
Screw Plating Material | Zinc Chromate |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 250 |
Block Style | Open Bottom with Standoffs |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks 3P TRI-BARRIER .375 | Rapid Electronics |
Barrier Terminal Blocks 3P Tri-Barrier .375 Rohs Compliant: Yes |Buchanan Te Connectivity 5-1437652-4 | Newark Electronics |
PCB MOUNT BARRIER, 3POS, 22-12AWG | Farnell |
6PCV-03-0066PCV ASSEMBLY | Heilind Electronics |
TE Connectivity 6PCV-03-006 6PCV ASSEMBLY Barrier Strip | Distrelec |
TERMINAL BLOCK, BARRIER, 3POS, 22-12AWG | element14 |
Buchanan 3 Position 9.53 mm Pitch Single Row 12-22 AWG Tri-Barrier Strip | Future Electronics |
Conn Barrier Strip 3 POS 9.53mm Solder ST Thru-Hole 25A/Contact | Avnet America |
Buchanan, Conn, Term Strip, Barrier,3Pole,9.53mmPitch, SnglRow,22-12,#6,25A,300V | TE Connectivity 5-1437652-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1437652-4?
Additional datasheets, footprints and schematics for 5-1437652-4 are listed on our Part Details page. You can also find images and similar parts to 5-1437652-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437652-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437652-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437652-4 fall under?
The 5-1437652-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 5-1437652-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437652-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437652-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437652-4 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 5-1437652-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437652-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1437652-4?
You can fill out our help required form which you can use to request a quote for 5-1437652-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.