Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
1,913
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
16,800
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
16,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
7,142
in stock
|
Buy Now | |
CoreStaff
from US$0.70
|
7,080
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
2,700
in stock
|
Buy Now | |
element14
from US$1.16
|
1,913
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Positions |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Molex Mini USB B-Receptacle 90° Short Body SMD Solder Tails and T/H Shell Tabs with Cover Tape Reflow DIP Type Lead-Free | Distrelec |
Usb Conn, 2.0, Mini Usb Type B, Rcpt | Newark Electronics |
USB SER MINI-B RECHSG ASSY EM STP PKG | Heilind Electronics |
MINI USB CONN, USB 2.0 TYPE B, RCPT | element14 |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
Mini B RA Rec Black HF SMT TH/SMT 1.2 | Molex Incorporated 51387-0530 | RS Americas |
USB On-The-Go (OTG) Mini-B Receptacle, Right Angle, Short Body, Surface Mount Solder Tails and Through Hole Shell Tabs, with Cover Tape, Reflow DIP Type, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 51387-0530?
Additional datasheets, footprints and schematics for 51387-0530 are listed on our Part Details page. You can also find images and similar parts to 51387-0530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51387-0530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51387-0530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51387-0530 fall under?
The 51387-0530 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 51387-0530 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51387-0530 you can contact the distributor directly for product support, shipping queries etc.
Is the 51387-0530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51387-0530 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, CoreStaff and Heilind Electronics have stock available or on a lead time for 51387-0530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51387-0530 often in real-time on the comparison pages.
What if I can't find stock of 51387-0530?
You can fill out our help required form which you can use to request a quote for 51387-0530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.