Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 90° |
---|---|
Color | Black |
Body Material | PA GF |
Blank Cavity Position | 24, 33, 3, 28, 31, 34, 46, 45, 42, 2, 27, 5, 11, 7, 16, 17, 6, 43, 30, 20, 4, 18, 37, 29, 25, 15, 19, 47, 1, 36, 32 |
Number of Positions | 47 |
Mating Tab Width | 6.3mm, .025in, .64mm, .248in |
Height | 2.3in, 58.5mm |
Length | 4.77in, 121.1mm |
Width | 50.8mm, 2in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 16 |
Packaging Method | Tray |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Strain Relief | No |
Sealable | Yes |
Where can I find additional details, specifications and documents for a 5-1355956-5?
Additional datasheets, footprints and schematics for 5-1355956-5 are listed on our Part Details page. You can also find images and similar parts to 5-1355956-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1355956-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1355956-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1355956-5 fall under?
The 5-1355956-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-1355956-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1355956-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1355956-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1355956-5 have stock available?
There is no stock from authorised distributors for 5-1355956-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1355956-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1355956-5?
You can fill out our help required form which you can use to request a quote for 5-1355956-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.