Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
513057-000,
2-1194031-3 |
Contact Type | Socket |
---|---|
Product Type | Data Bus Component |
Connector Style | Threaded |
Connector Type | Plug |
Operating Temperature (Max) | 125°C |
DATABUS COMPONENTS | Avnet America |
Data Bus Components - Connectors D-621-0413-L | Sager |
Where can I find additional details, specifications and documents for a 513057-000?
Additional datasheets, footprints and schematics for 513057-000 are listed on our Part Details page. You can also find images and similar parts to 513057-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 513057-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 513057-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 513057-000 fall under?
The 513057-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 513057-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 513057-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 513057-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 513057-000 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 513057-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 513057-000 often in real-time on the comparison pages.
What if I can't find stock of 513057-000?
You can fill out our help required form which you can use to request a quote for 513057-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.