Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.04
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.48
|
84
in stock
|
Buy Now | |
element14
from US$38.15
|
39
in stock
|
Buy Now | |
Farnell
from US$39.26
|
39
in stock
|
Buy Now | |
RS Americas
from US$37.89
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$15.35
|
-
|
Buy Now | |
Carlton-Bates
from US$43.96
|
-
|
Buy Now | |
Distrelec
from US$35.59
|
-
|
Buy Now | |
Sager
from US$29.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Configuration | 2NO / 2NC |
---|---|
Switch Operation | Off-On |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Round |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator Diameter | 24.5mm |
Switch: emergency stop | Transfer Multisort Elektronik |
Stop switch,twist release,51 series,2C/O | RS |
SWITCH, E-STOP, 2CO, TURN RESET, SOLDER | element14 |
E-Stop, Red, 24.5mm, 2NC+2NO, MAINT, Twist-to-Unlock, Non-Illum, 5A, 125VAC | EAO 51-259.025 | RS Americas |
Stop Switch, Dpst-Nc/Dpst-No, 250V | Newark Electronics |
Emergency-Stop Switch, 2-NO 2-NC, 5A/250 VAC, Mushroom Cap, Red | Carlton-Bates |
EAO Stop Switch, 2NO + 2NC, IP65, Soldering Terminal | Distrelec |
Emergency Stop Switches / E-Stop Switches 16mm, STP SWTC, | Sager |
Stopp Taste komplett 2Ö2S L Druckhaube rot | Boersig |
Where can I find additional details, specifications and documents for a 51-259.025?
Additional datasheets, footprints and schematics for 51-259.025 are listed on our Part Details page. You can also find images and similar parts to 51-259.025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-259.025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-259.025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-259.025 fall under?
The 51-259.025 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 51-259.025 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-259.025 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-259.025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51-259.025 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and RS Americas have stock available or on a lead time for 51-259.025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-259.025 often in real-time on the comparison pages.
What if I can't find stock of 51-259.025?
You can fill out our help required form which you can use to request a quote for 51-259.025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.