Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.40
|
203
in stock
|
Buy Now | |
element14
from US$33.68
|
693
in stock
|
Buy Now | |
Farnell
from US$36.46
|
693
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.92
|
156
in stock
|
Buy Now | |
Distrelec
from US$26.87
|
132
in stock
|
Buy Now | |
Sager
from US$25.40
|
124
in stock
|
Buy Now | |
RS Americas
from US$33.16
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$34.21
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$32.53
|
14
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Configuration | 1NO / 1NC |
---|---|
Switch Operation | Off-On |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Round |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator Diameter | 24.5mm |
SWITCH, E-STOP, 1CO, TURN RESET, SOLDER | element14 |
Stop switch,twist release,51 series,1C/O | RS |
Switch: emergency stop | Transfer Multisort Elektronik |
EAO Stop Switch, 1NC + 1NO, IP65, Soldering Terminal | Distrelec |
Emergency Stop Switches / E-Stop Switches 16mm, STP SWTC, | Sager |
E-Stop, Red, 24.5mm, 1NC+1NO, MAINT, Twist-to-Unlock, Non-Illum, 5A, 125VAC | EAO 51-256.025 | RS Americas |
Stop Switch, E-Stop, 1Nc/1 No, 5A, 250V | Newark Electronics |
EAO 51-256.025 Series 51 Switch Stop Twist Release Red 1NC/1NO Soldering Term | Rapid Electronics |
Stopp Taste mit Drehentriegelung 1Ö+1S L nicht als | Boersig |
Where can I find additional details, specifications and documents for a 51-256.025?
Additional datasheets, footprints and schematics for 51-256.025 are listed on our Part Details page. You can also find images and similar parts to 51-256.025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-256.025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-256.025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-256.025 fall under?
The 51-256.025 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 51-256.025 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-256.025 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-256.025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51-256.025 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 51-256.025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-256.025 often in real-time on the comparison pages.
What if I can't find stock of 51-256.025?
You can fill out our help required form which you can use to request a quote for 51-256.025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.