Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.61
|
88
in stock
|
Buy Now | |
element14
from US$35.30
|
1,729
in stock
|
Buy Now | |
Farnell
from US$13.72
|
1,729
in stock
|
Buy Now | |
Sager
from US$27.91
|
86
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.15
|
76
in stock
|
Buy Now | |
Distrelec
from US$20.60
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$26.81
|
9
in stock
|
Buy Now | |
RS Americas
from US$36.26
|
4
in stock
|
Buy Now | |
Sorelec
-
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$42.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Configuration | 1NO / 1NC |
---|---|
Switch Operation | Off-On |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Round |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator Diameter | 24.5mm |
SWITCH, E-STOP, 1CO, TURN RESET, FASTON | element14 |
Stop switch,twist release,51 series,1C/O | RS |
Emergency Stop Switches / E-Stop Switches 16mm, STP SWTC, | Sager |
Switch: emergency stop | Transfer Multisort Elektronik |
EAO Stop Switch, 1NC + 1NO, IP65, Solder Lug / Faston 2.8 x 0.5 mm | Distrelec |
EAO 51-253.022 Series 51 Switch Stop Twist Release Red 1NC/1NO Plug In Terminal | Rapid Electronics |
E-Stop, Red, 24.5mm, 1NC+1NO, MAINT, Twist-to-Unlock, Non-Illum, 5A, 250VAC | EAO 51-253.022 | RS Americas |
Stop Switch, Spst-Nc/Spst-No, 250V | Newark Electronics |
Stopp Taste komplett 1Ö1S L2.8x0.5 Druckhaube rot | Boersig |
Where can I find additional details, specifications and documents for a 51-253.022?
Additional datasheets, footprints and schematics for 51-253.022 are listed on our Part Details page. You can also find images and similar parts to 51-253.022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51-253.022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51-253.022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51-253.022 fall under?
The 51-253.022 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 51-253.022 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51-253.022 you can contact the distributor directly for product support, shipping queries etc.
Is the 51-253.022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51-253.022 have stock available?
Authorised distributors including element14, Farnell, RS, Sager and Transfer Multisort Elektronik have stock available or on a lead time for 51-253.022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51-253.022 often in real-time on the comparison pages.
What if I can't find stock of 51-253.022?
You can fill out our help required form which you can use to request a quote for 51-253.022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.