Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$43.30
|
8,279
in stock
|
Buy Now | |
Rapid Electronics
from US$25.73
|
8,279
in stock
|
Buy Now | |
Chip One Stop
from US$21.80
|
8,279
in stock
|
Buy Now | |
Farnell
from US$42.51
|
6,636
in stock
|
Buy Now | |
Avnet America
from US$26.27
|
-
|
Buy Now | |
RS Americas
from US$36.86
|
-
|
Buy Now | |
Boersig
from US$27.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Stackable | No |
Number of Rows | 6 |
PCB Mount Orientation | Right Angle |
Number of Positions | 60 |
Number of Columns | 10 |
Board-to-Board Configuration | Right Angle |
Contact Mating Area Plating Material Thickness | .5µm, 19.68µin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.15A |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Dual Beam |
Connector Height | .47in, 11.95mm |
PCB Hole Diameter | .05mm, .002in |
コネクタの高さ | 11.95mm |
Connector Width | .555in, 14.1mm |
Connector Length | 1.003in, 25.48mm |
Row-to-Row Spacing | .078in, 2mm |
PCB Thickness (Recommended) | 1.4mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Number of Shrouded Sides | 0 |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Guide Hardware | Without |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Module Type | Center |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Product Type | Connector |
Shrouded | Unshrouded |
Make First / Break Last | No |
Connector Style | Receptacle |
Number of Differential Pairs per Column | 3 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 2.1mm, .055in, .083in |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
High Speed/Modular Conn Rcpt 60Pos R/A Gold 2Mm |Amp Te Connectivity 5120786-1 | Newark Electronics |
High Speed/Modular Conn RCPT 60POS R/A GOLD 2MM | Rapid Electronics |
Conn Hard Metric RCP 60 POS 2mm Press Fit RA Thru-Hole | Avnet America |
ZP HS3 DB 06R REC 060P CT PD | TE Connectivity 5120786-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 60Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 6Rows |
Row Pitch | 2mm |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5120786-1?
Additional datasheets, footprints and schematics for 5120786-1 are listed on our Part Details page. You can also find images and similar parts to 5120786-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120786-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120786-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120786-1 fall under?
The 5120786-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120786-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120786-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120786-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120786-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 5120786-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120786-1 often in real-time on the comparison pages.
What if I can't find stock of 5120786-1?
You can fill out our help required form which you can use to request a quote for 5120786-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.