Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Columns | 10 |
Board-to-Board Configuration | Vertical |
Number of Positions | 60 |
Number of Rows | 6 |
Stackable | No |
Contact Mating Area Plating Material Thickness | .5µm, 19.68µin |
Contact Mating Area Length | .209in, 5.3mm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.15A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Dual Beam |
PCB Hole Diameter | .05mm, .002in |
Connector Height | 11.8mm, .464in |
コネクタの高さ | 11.8mm |
Connector Width | .669in, 17mm |
Connector Length | .981in, 22.91mm |
Row-to-Row Spacing | 3.5mm, .138in |
PCB Thickness (Recommended) | 1.4mm |
Operating Voltage | 250VAC |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Guide Hardware | Without |
Mating Retention | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Board-to-Board |
Connector Type | Header |
Connector Style | Plug |
Module Type | Center |
Product Type | Connector |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shrouded | Partially Shrouded |
Sealable | No |
Number of Differential Pairs per Column | 3 |
Termination Post & Tail Length | .055in, .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Z-Pack Header Assy 60P |Amp Te Connectivity 5120758-1 | Newark Electronics |
Conn Wire to Board HDR 60 POS 2mm Solder ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL862 | TE Connectivity 5120758-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5120758-1?
Additional datasheets, footprints and schematics for 5120758-1 are listed on our Part Details page. You can also find images and similar parts to 5120758-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120758-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120758-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120758-1 fall under?
The 5120758-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120758-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120758-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120758-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120758-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 5120758-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120758-1 often in real-time on the comparison pages.
What if I can't find stock of 5120758-1?
You can fill out our help required form which you can use to request a quote for 5120758-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.