Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Backplane Architecture | Backplane |
---|---|
Number of Positions | 72 |
Number of Rows | 12 |
PCB Mount Orientation | Right Angle |
Rows Loaded | Fully Loaded |
Number of Columns | 12 |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Length | 3.33mm |
Contact Current Rating (Max) | .7A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Nickel |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 20µin, .5µm |
Module Length | 23.9mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2mm, .078in |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Circuit Application | Signal |
Comment | Right hand |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Board-to-Board |
Shielded | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
12 Row Hm Ra Rec Asy 072P Rght Rohs Compliant: Yes |Amp Te Connectivity 5120641-1 | Newark Electronics |
Conn Hard Metric F 72 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, 12 Row Hm Ra Rec Asy 072P Rght | TE Connectivity 5120641-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK HM Series |
RoHS: | Unknown |
Product Range | Z-PACK HM Series |
---|---|
No. of Contacts | 72Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 12Rows |
Row Pitch | 1.5mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5120641-1?
Additional datasheets, footprints and schematics for 5120641-1 are listed on our Part Details page. You can also find images and similar parts to 5120641-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120641-1 fall under?
The 5120641-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5120641-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120641-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120641-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120641-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5120641-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120641-1 often in real-time on the comparison pages.
What if I can't find stock of 5120641-1?
You can fill out our help required form which you can use to request a quote for 5120641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.