Status: | Unknown |
---|---|
Series: | 5100 Series |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
15
in stock
|
Buy Now | |
Sager
from US$2.24
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
14
in stock
|
Buy Now | |
element14
from US$2.30
|
14
in stock
|
Buy Now | |
Farnell
from US$2.24
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
6
in stock
|
Buy Now | |
Rutronik
from US$2.63
|
-
|
Buy Now | |
Future Electronics
from US$2.06
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
TTI Europe
from US$1.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 3.3A |
---|---|
Inductance | 1mH |
Product Range | 5100 Series |
Impedance | - |
Common Mode Filter Case | 18mm x 10mm x 24mm |
Automotive Qualification Standard | - |
Case Dimensions | 18mm x 10mm x 24mm |
DC Current Max | 3.3A |
Common Mode Chokes / Filters 1 MH | Sager |
Common mode choke THT 1.00mH 3.3A | RS |
Common Mode Choke, 1Mh, 3.3A, Rad | Newark Electronics |
COMMON MODE CHOKE, 1MH, 3.3A, RAD | element14 |
Inductor: wire | Transfer Multisort Elektronik |
5100 1000uH 3300mA 10% | Rutronik |
Choke, 1Mh, 3.3A Rated Current3.3A Inductance1Mh Product Range5100 Series | Future Electronics |
Choke, Common Mode, 1 mH, 3.3 A | Avnet America |
Where can I find additional details, specifications and documents for a 51105C?
Additional datasheets, footprints and schematics for 51105C are listed on our Part Details page. You can also find images and similar parts to 51105C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51105C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51105C fall under?
The 51105C is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 51105C when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51105C you can contact the distributor directly for product support, shipping queries etc.
Is the 51105C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51105C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 51105C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51105C often in real-time on the comparison pages.
What if I can't find stock of 51105C?
You can fill out our help required form which you can use to request a quote for 51105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.