Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.40
|
296
in stock
|
Buy Now | |
TE Store
from US$19.94
|
649
in stock
|
Buy Now | |
Newark Electronics
from US$18.32
|
296
in stock
|
Buy Now | |
Rapid Electronics
from US$15.95
|
296
in stock
|
Buy Now | |
Chip One Stop
from US$16.50
|
296
in stock
|
Buy Now | |
Farnell
from US$17.03
|
240
in stock
|
Buy Now | |
Avnet America
from US$14.20
|
-
|
Buy Now | |
RS Americas
from US$26.65
|
-
|
Buy Now | |
Boersig
from US$16.45
|
-
|
Buy Now |
Rows Loaded | Z, F, C, B, A, E, D |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 175 |
Number of Columns | 25 |
Number of Rows | 7 |
Backplane Architecture | Mezzanine |
Number of Signal Positions | 175 |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Mating Area Length | 5.25mm, 8.25mm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Feedthrough Post Length (Rows F & Z) | 16mm |
Feedthrough Post Length (Rows A-E) | 13mm |
Module Length | 50mm |
Centerline (Pitch) | 2mm, .078in |
Housing Color | Gray |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Front Mating Level | Level 1 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Row Configuration 5+2 |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 10 |
Sealable | No |
Ground Component Type | Ground Return Shielding |
PCB Connector Assembly Type | PCB Mount Header |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector System | Board-to-Board |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
2MMHM PIN HDR,TYPE B, 175P 7-R PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 7 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 25 7 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5106510-1 | Internal Number: 5106510-1 | TE Connectivity | TE Store |
Hard Metric Connectors Plug 175Pos Str Gold 2Mm |Amp Te Connectivity 5106510-1 | Newark Electronics |
Hard Metric Connectors PLUG 175POS STR GOLD 2MM | Rapid Electronics |
TE Connectivity 2MMHM PIN HDR TYPE B 175P 7-R Board Connector 175 Contact(s) 7 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Hard Metric PL 175 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, 2MM, hm Pin Hdr, Type B, 175P 7-R | TE Connectivity 5106510-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5106510-1?
Additional datasheets, footprints and schematics for 5106510-1 are listed on our Part Details page. You can also find images and similar parts to 5106510-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5106510-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5106510-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5106510-1 fall under?
The 5106510-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5106510-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5106510-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5106510-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5106510-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5106510-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5106510-1 often in real-time on the comparison pages.
What if I can't find stock of 5106510-1?
You can fill out our help required form which you can use to request a quote for 5106510-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.