Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.19
|
No stock
|
Buy Now | |
TE Store
from US$17.42
|
411
in stock
|
Buy Now | |
Newark Electronics
from US$18.05
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$21.88
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
2
in stock
|
Buy Now | |
Future Electronics
from US$14.51
|
-
|
Buy Now | |
Avnet America
from US$14.05
|
-
|
Buy Now | |
RS Americas
from US$22.51
|
-
|
Buy Now | |
Avnet Asia
from US$13.01
|
-
|
Buy Now | |
Boersig
from US$15.44
|
-
|
Buy Now | |
Distrelec
from US$18.90
|
-
|
Buy Now | |
TTI Europe
from US$10.10
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, E, B, D, C |
Number of Rows | 5 |
Number of Signal Positions | 125 |
Backplane Architecture | Mezzanine |
Number of Columns | 25 |
Number of Positions | 125 |
Contact Current Rating (Max) | 1.5A |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Feedthrough Post Length | 3.7mm |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Module Length | 50mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
Centerline (Pitch) | .078in, 2mm |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Multi-Purpose Center |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Female connector with pre-installed shield. |
Packaging Method | Tube |
Packaging Quantity | 11 |
実装方法 | Tube |
Sealable | No |
Ground Component Type | Ground Return Shielding |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | Yes |
Shielded | Yes |
Connector System | Board-to-Board |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-PACK/B25 RAF 125P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 25 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5352069-1 | Internal Number: 5352069-1 | TE Connectivity | TE Store |
Hard Metric Connector, Receptacle 125 Position | Newark Electronics |
Hard Metric Connectors REC B/125P R/A B-PLANE HM | Rapid Electronics |
Z-Pack Series 125 Position 49.95 mm Gold Plated Board to Board Receptacle | Future Electronics |
Conn Hard Metric RCP 125 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Z-Pack/B25 Raf 125P | TE Connectivity 5352069-1 | RS Americas |
TE Connectivity - AMP Backplane Connector Z-PACK/B25 RAF 125P | Distrelec |
Z-PACK 125POS RA FEMALE | TTI Europe |
BACKPLANE CONNECTOR, RCPT, 125POS, 5ROW | Farnell |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 125Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Card Edge / Backplane Connector Type | Backplane |
Connector Type | Hard Metric (HM) |
Where can I find additional details, specifications and documents for a 5352069-1?
Additional datasheets, footprints and schematics for 5352069-1 are listed on our Part Details page. You can also find images and similar parts to 5352069-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5352069-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5352069-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5352069-1 fall under?
The 5352069-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5352069-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5352069-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5352069-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5352069-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 5352069-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5352069-1 often in real-time on the comparison pages.
What if I can't find stock of 5352069-1?
You can fill out our help required form which you can use to request a quote for 5352069-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.