Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$22.27
|
1,672
in stock
|
Buy Now | |
Distrelec
from US$40.08
|
1,672
in stock
|
Buy Now | |
TE Store
from US$34.67
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$38.68
|
-
|
Buy Now | |
Future Electronics
from US$30.05
|
-
|
Buy Now | |
Avnet America
from US$26.87
|
-
|
Buy Now | |
RS Americas
from US$24.09
|
-
|
Buy Now | |
element14
from US$34.54
|
-
|
Buy Now | |
Avnet Asia
from US$21.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 5 |
---|---|
Number of Positions | 125 |
PCB Mount Orientation | Right Angle |
Backplane Architecture | Mezzanine |
Number of Columns | 25 |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
CompactPCI Designation | None |
Contact Mating Area Plating Material | Performance Based |
Contact Base Material | Phosphor Bronze |
Feedthrough Post Length | 3.7mm |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Module Length | 50mm |
Housing Color | Gray |
Centerline (Pitch) | 2mm, .078in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Front Mating Level | Level 1 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Warning: Card extender male connectors should not be used with cable connectors. |
実装方法 | Tube |
Packaging Quantity | 11 |
Packaging Method | Tube |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Shielded | No |
Connector System | Board-to-Board |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors HDR B/125P R/A B-PLANE HM | Rapid Electronics |
TE Connectivity - AMP Backplane Connector Z-PACK/B RAMH.125P. | Distrelec |
Z-PACK/B RAMH.125P. PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 25 | Hard Metric Backplane Male Connector: Right Angle & Coplanar & 2Mm | Part Number: 5106014-1 | Internal Number: 5106014-1 | TE Connectivity | TE Store |
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Header, 125, 2 Mm, Press Fit Rohs Compliant: Yes |Te Connectivity 5106014-1 | Newark Electronics |
125 Position 2 mm Plug Right Angle Through Hole Hard Metric PCB Mount Connector | Future Electronics |
Conn Hard Metric PL 125 POS 2mm Solder RA Thru-Hole | Avnet America |
Header horiz pcb 125way 5 row Pin Z-Pack | TE Connectivity 5106014-1 | RS Americas |
CONNECTOR, HM, HEADER, 125POS, 5ROW | element14 |
Where can I find additional details, specifications and documents for a 5106014-1?
Additional datasheets, footprints and schematics for 5106014-1 are listed on our Part Details page. You can also find images and similar parts to 5106014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5106014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5106014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5106014-1 fall under?
The 5106014-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5106014-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5106014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5106014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5106014-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 5106014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5106014-1 often in real-time on the comparison pages.
What if I can't find stock of 5106014-1?
You can fill out our help required form which you can use to request a quote for 5106014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.