5100145-1 PCB Connectors by TE Connectivity

Z-PACK/B25 RAF 125P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.48

Distributor Stock
Logo for Farnell
Farnell
from US$14.27
No stock
Buy Now
Logo for TE Store
TE Store
from US$13.42
104
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.58
3
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$17.35
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$18.60
3
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$11.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$19.87
-
Buy Now
Logo for element14
element14
from US$13.68
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$12.19
-
Buy Now
Logo for Boersig
Boersig
from US$12.90
-
Buy Now
Logo for Distrelec
Distrelec
from US$21.89
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.48
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 125
Number of Columns 25
Backplane Architecture Mezzanine
Rows Loaded E, D, B, A, C
Number of Rows 5
PCB Mount Orientation Right Angle
Contact Current Rating (Max) 1.5A
Contact Underplating Material Nickel
Contact Mating Area Plating Material Performance Based
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
端子の下地めっきの材料 Nickel
Contact Type Socket
Feedthrough Post Length 3.7mm
CompactPCI Designation None
Contact Base Material Phosphor Bronze
Module Length 50mm
Housing Color Gray
Centerline (Pitch) .078in, 2mm
Housing Material Polyester - GF
UL Flammability Rating UL 94V-0
AdvancedTCA Specified Product No
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Comment Connector conforms to all testing according to IEC 61076-4-101, Performance Level 2.
Packaging Quantity 11
Packaging Method Tube
実装方法 Tube
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Shielded No
Data Rate ≤1Gb/s
Crosstalk Version Standard
Termination End Plating Material Tin
Interface Type 2mm HM
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

Z-PACK/B25 RAF 125P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 25 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 25 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5100145-1 | Internal Number: 5100145-1 | TE Connectivity | TE Store
Hard Metric Connectors Rec B/125P R/A B-Plane Hm |Amp Te Connectivity 5100145-1 | Newark Electronics
Hard Metric Connectors REC B/125P R/A B-PLANE HM | Rapid Electronics
Type B 125 Position 2 mm Receptacle Right Angle Hard Metric PCB Mount Connector | Future Electronics
Conn Hard Metric RCP 125 POS 2mm Solder RA Thru-Hole | Avnet America
Connector, Z-Pack/B25 Raf 125P | TE Connectivity 5100145-1 | RS Americas
TE Connectivity - AMP Backplane Connector Z-PACK/B25 RAF 125P | Distrelec
125P Z-PACK/B25 R/A 2MM HM | TTI Europe


5100145-1 Connectors by Unknown

CONNECTOR HM RECEPTACLE 125POS 5ROW

Status: Unknown
Series: Z-PACK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Z-PACK Series
No. of Contacts 125Contacts
Pitch Spacing 2mm
Gender Receptacle
Contact Termination Type Through Hole
No. of Rows 5Rows
Row Pitch 2mm
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
SVHC No SVHC (15-Jan-2019)
Card Edge / Backplane Connector Type Backplane
Connector Type Hard Metric (HM)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5100145-1?

Additional datasheets, footprints and schematics for 5100145-1 are listed on our Part Details page. You can also find images and similar parts to 5100145-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5100145-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100145-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5100145-1 fall under?

The 5100145-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5100145-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5100145-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5100145-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5100145-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 5100145-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5100145-1 often in real-time on the comparison pages.

What if I can't find stock of 5100145-1?

You can fill out our help required form which you can use to request a quote for 5100145-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay