Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.24
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$8.92
|
187
in stock
|
Buy Now | |
Rapid Electronics
from US$6.34
|
187
in stock
|
Buy Now | |
Chip One Stop
from US$7.68
|
187
in stock
|
Buy Now | |
Future Electronics
from US$7.01
|
-
|
Buy Now | |
Avnet America
from US$6.20
|
-
|
Buy Now | |
RS Americas
from US$7.37
|
-
|
Buy Now | |
TE Store
from US$13.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
---|---|
Post Size | .015in |
Connector Profile | Standard |
PCB Retention Feature Plating Material | Tin over Nickel |
PCB Retention Feature Material | Copper Alloy |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 40 |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Current Rating (Max) | .5A |
Contact Base Material | Brass |
Mating Post Length | .12in, 3.048mm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Shrouded End Dimension | .036in |
Row-to-Row Spacing | .05in, 1.27mm |
Dielectric Withstanding Voltage | 300 VAC |
Operating Voltage | 30VAC |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention Type | Latching |
PCB Mount Retention Type | Hold-Down Post |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Latch |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 14 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Hdr 2X20P R/A Smt |Amp Te Connectivity 5-104895-4 | Newark Electronics |
Headers&Wire Housings HDR 2X20P R/A SMT | Rapid Electronics |
TE Connectivity 40 50/50 GRID RA HDR W/LTCH LF Board Connector 40 Contact(s) 2 Row(s) Male Right Angle 0.05 inch Pitch Solder Terminal Locking Black Insulator | Distrelec |
AMPMODU 40 Position 1.27 mm Dual Row Surface Mount Right Angle Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 40 POS 1.27mm Solder RA SMD Tube | Avnet America |
Connector, AMPMODU, 40 50/50 Grid Ra Hdr W/Ltch Lf | TE Connectivity 5-104895-4 | RS Americas |
Special Order: 40 50/50 GRID RA HDR W/LTCH LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 40 | PCB Header & Receptacle | Part Number: 5-104895-4 | Internal Number: 5-104895-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU 50/50 Grid Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU 50/50 Grid Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-104895-4?
Additional datasheets, footprints and schematics for 5-104895-4 are listed on our Part Details page. You can also find images and similar parts to 5-104895-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104895-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104895-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104895-4 fall under?
The 5-104895-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104895-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104895-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104895-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104895-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5-104895-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104895-4 often in real-time on the comparison pages.
What if I can't find stock of 5-104895-4?
You can fill out our help required form which you can use to request a quote for 5-104895-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.