Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.09
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
---|---|
PCB Retention Feature Material | Copper Alloy |
Assembly Process Feature Material | Aluminum |
PCB Retention Feature Plating Material | Tin over Nickel |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Stackable | No |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Connector Height | .187in, 4.75mm |
Row-to-Row Spacing | .05in, 1.37mm |
コネクタの高さ | 4.75mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage (Max) | 300VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment Type | Polarizing Tab |
PCB Mount Retention | With |
Mating Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Comment | Other sizes are available. |
Packaging Reel Diameter | 32mm, 1.25in |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 600 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
40 50/50 Grid Smt Rcpt Vc Lf |Te Connectivity 5-147384-4 | Newark Electronics |
Conn Socket Strip RCP 40 POS 1.27mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 40 50/50 Grid Smt Rcpt Vc Lf | TE Connectivity 5-147384-4 | RS Americas |
Special Order: 40 50/50 GRID SMT RCPT VC LF PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 5-147384-4 | Internal Number: 5-147384-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-147384-4?
Additional datasheets, footprints and schematics for 5-147384-4 are listed on our Part Details page. You can also find images and similar parts to 5-147384-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147384-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147384-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147384-4 fall under?
The 5-147384-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147384-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147384-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147384-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147384-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and TE Store have stock available or on a lead time for 5-147384-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147384-4 often in real-time on the comparison pages.
What if I can't find stock of 5-147384-4?
You can fill out our help required form which you can use to request a quote for 5-147384-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.