Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.87
|
951
in stock
|
Buy Now | |
Rapid Electronics
from US$10.27
|
951
in stock
|
Buy Now | |
Chip One Stop
from US$9.36
|
951
in stock
|
Buy Now | |
Farnell
from US$11.94
|
774
in stock
|
Buy Now | |
TE Store
from US$20.23
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$9.63
|
-
|
Buy Now | |
Avnet America
from US$8.67
|
-
|
Buy Now | |
RS Americas
from US$10.16
|
-
|
Buy Now | |
element14
from US$11.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Plating Material | Tin over Nickel |
---|---|
Post Size | .46mm |
PCB Retention Feature Material | Copper Alloy |
Connector Profile | Standard |
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 80 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 30µin |
Mating Post Length | 3.048mm, .12in |
Contact Shape & Form | Round |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Shrouded End Dimension | .036in |
Row-to-Row Spacing | .05in, 1.27mm |
Stack Height | .32in, 8.13mm |
Dielectric Withstanding Voltage | 300 VAC |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Number of Shrouded Sides | 2 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Mating Alignment | With |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 9 |
実装方法 | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 80 POS HEADER TIN | Rapid Electronics |
TE Connectivity 80 50/50 HDR DRST SFMNT.320 SN Board Connector 80 Contact(s) 2 Row(s) Male Straight 0.05 inch Pitch Solder Terminal Locking Black Insulator Plug | Distrelec |
CONN, HEADER, 80POS, 2ROW, 1.27MM, SMT | Farnell |
80 50/50 HDR DRST SFMNT.320 SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 5-104656-8 | Internal Number: 5-104656-8 | TE Connectivity | TE Store |
Stacking Board Connector, 8.13 Mm Height, Ampmodu Series, Plug, 1.27 Mm, 80, Surface Mount |Amp Te Connectivity 5-104656-8 | Newark Electronics |
Conn Shrouded Header HDR 80 POS 1.27mm Solder ST SMD Tube | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1983 | TE Connectivity 5-104656-8 | RS Americas |
HEADER, SMT, 8.13MM, 80WAY | element14 |
Where can I find additional details, specifications and documents for a 5-104656-8?
Additional datasheets, footprints and schematics for 5-104656-8 are listed on our Part Details page. You can also find images and similar parts to 5-104656-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104656-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104656-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104656-8 fall under?
The 5-104656-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104656-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104656-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104656-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104656-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 5-104656-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104656-8 often in real-time on the comparison pages.
What if I can't find stock of 5-104656-8?
You can fill out our help required form which you can use to request a quote for 5-104656-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.