Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.65
|
14,295
in stock
|
Buy Now | |
Newark Electronics
from US$9.66
|
14,295
in stock
|
Buy Now | |
Rapid Electronics
from US$7.75
|
14,295
in stock
|
Buy Now | |
Chip One Stop
from US$6.80
|
14,295
in stock
|
Buy Now | |
Avnet America
from US$7.68
|
-
|
Buy Now | |
RS Americas
from US$9.08
|
-
|
Buy Now | |
element14
from US$16.39
|
-
|
Buy Now | |
TE Store
from US$16.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
---|---|
PCB Retention Feature Material | Copper Alloy |
PCB Retention Feature Plating Material | Tin over Nickel |
Number of Positions | 80 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | .762µm, 30µin |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Connector Height | .187in, 4.75mm |
Row-to-Row Spacing | .05in, 1.27mm |
コネクタの高さ | 4.75mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | LCP |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Mating Alignment | With |
Mating Alignment Type | Polarizing Tab |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 9 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
Connectors 80 Pos Smt Recpt Vert Dual Row |Amp Te Connectivity 5-104652-8 | Newark Electronics |
Connectors 80 POS SMT RECPT VERT DUAL ROW | Rapid Electronics |
TE Connectivity - AMP PCB Conn 80 50/50 GRID DRST SFMNT RCPT | Distrelec |
Conn Socket Strip RCP 80 POS 1.27mm Solder ST SMD Tube | Avnet America |
Connector, AMPMODU, 80 50/50 Grid Drst Sfmnt Rcpt | TE Connectivity 5-104652-8 | RS Americas |
RECEPTACLE, SMT, 80WAY | element14 |
Special Order: 80 50/50 GRID DRST SFMNT RCPT PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 5-104652-8 | Internal Number: 5-104652-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 80Contacts |
Gender | Receptacle |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 1.27mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-104652-8?
Additional datasheets, footprints and schematics for 5-104652-8 are listed on our Part Details page. You can also find images and similar parts to 5-104652-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104652-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104652-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104652-8 fall under?
The 5-104652-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104652-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104652-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104652-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104652-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-104652-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104652-8 often in real-time on the comparison pages.
What if I can't find stock of 5-104652-8?
You can fill out our help required form which you can use to request a quote for 5-104652-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.