Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
50,000
in stock
|
Buy Now | |
TE Store
from US$0.31
|
44,589
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
32,967
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
25,745
in stock
|
Buy Now | |
element14
from US$0.22
|
10,170
in stock
|
Buy Now | |
Farnell
from US$0.15
|
10,170
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
6,593
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
3,304
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,964
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
761
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material Finish | Matte |
Accepts Wire Insulation Diameter Range | .91 – 1.37mm, .035 – .054in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 300VAC |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
MTE PIN LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Wire Size: 26 – 22 AWG Pin Tin 300 VAC | Connector Contact | Part Number: 5-104505-3 | Internal Number: 5-104505-3 | 26 – 22 AWG | TE Connectivity | TE Store |
TE Connectivity - AMP WTB Contact MTE PIN LP | Distrelec |
CONTACT, PIN, 26-22AWG, CRIMP | element14 |
IDC Contact Pin, 26-22 AWG, AMPMODU MTE Series | TE Connectivity 5-104505-3 | RS Americas |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
Contact male crimp 26-22AWG AmpModu | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Headers & Wire Housings PIN 26-22 AWG | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Product Range | AMPMODU MTE Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMPMODU MTE Series Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5-104505-3?
Additional datasheets, footprints and schematics for 5-104505-3 are listed on our Part Details page. You can also find images and similar parts to 5-104505-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104505-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104505-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104505-3 fall under?
The 5-104505-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-104505-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104505-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104505-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104505-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, Heilind Electronics, Distrelec and element14 have stock available or on a lead time for 5-104505-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104505-3 often in real-time on the comparison pages.
What if I can't find stock of 5-104505-3?
You can fill out our help required form which you can use to request a quote for 5-104505-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.