Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.68
|
895
in stock
|
Buy Now | |
Rapid Electronics
from US$16.68
|
895
in stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
895
in stock
|
Buy Now | |
Distrelec
from US$15.12
|
895
in stock
|
Buy Now | |
Avnet America
from US$15.94
|
-
|
Buy Now | |
RS Americas
from US$19.85
|
-
|
Buy Now | |
TE Store
from US$39.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .381mm, .015in |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 60 |
Connector Contact Load Condition | Fully Loaded |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 2.54mm, .1in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .055in, 1.4mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 12 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -65 – 105°C |
Connectors 60 Sys50 Hdr Drst Shrd W/Sl Sn |Amp Te Connectivity 5-104076-2 | Newark Electronics |
Connectors 60 SYS50 HDR DRST SHRD W/SL SN | Rapid Electronics |
TE Connectivity 60 SYS50 HDR DRST SHRD W/SL SN Board to Board & Mezzanine Connectors 60 SYS50 HDR DRST SHRD W/SL SN | Distrelec |
CONN, HEADER, 60POS, 2ROW, 1.27MM, TH | Farnell |
Conn Shrouded Header HDR 60 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 60 Sys50 Hdr Drst Shrd W/Sl Sn | TE Connectivity 5-104076-2 | RS Americas |
Special Order: 60 SYS50 HDR DRST SHRD W/SL SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 60 | PCB Header & Receptacle | Part Number: 5-104076-2 | Internal Number: 5-104076-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 5-104076-2?
Additional datasheets, footprints and schematics for 5-104076-2 are listed on our Part Details page. You can also find images and similar parts to 5-104076-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104076-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104076-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104076-2 fall under?
The 5-104076-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104076-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104076-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104076-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104076-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-104076-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104076-2 often in real-time on the comparison pages.
What if I can't find stock of 5-104076-2?
You can fill out our help required form which you can use to request a quote for 5-104076-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.