Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.94
|
729
in stock
|
Buy Now | |
Newark Electronics
from US$14.93
|
729
in stock
|
Buy Now | |
Rapid Electronics
from US$12.66
|
729
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
729
in stock
|
Buy Now | |
Farnell
from US$20.92
|
598
in stock
|
Buy Now | |
Avnet America
from US$12.10
|
-
|
Buy Now | |
RS Americas
from US$15.04
|
-
|
Buy Now | |
TE Store
from US$33.83
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 60 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Type | Socket |
Contact Current Rating (Max) | 4A |
Contact Base Material | Copper Alloy |
コネクタの高さ | 5.511mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .217in, 5.511mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Solder Process Feature | Board Standoff |
Comment | Note 2: Hold-down posts located as shown for 10, 60, 80 and 100-position receptacles., Note 1: Hold-down posts located as shown for 20 through 100-position receptacles. |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 13 |
Packaging Method | Box & Tube, Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Connectors 60 System 50 Rcpt Assm Drra |Amp Te Connectivity 5-103911-3 | Newark Electronics |
Connectors 60 SYSTEM 50 RCPT ASSM DRRA | Rapid Electronics |
TE Connectivity 60 SYSTEM 50 RCPT ASSY DRRA Board to Board & Mezzanine Connectors 60 SYSTEM 50 RCPT ASSM DRRA | Distrelec |
CONN, R/A RCPT, 60POS, 2ROW, TH | Farnell |
Conn Socket Strip RCP 60 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 60 System 50 Rcpt Assy Drra | TE Connectivity 5-103911-3 | RS Americas |
Special Order: 60 SYSTEM 50 RCPT ASSY DRRA PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 60 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 60 | PCB Header & Receptacle | Part Number: 5-103911-3 | Internal Number: 5-103911-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 5-103911-3?
Additional datasheets, footprints and schematics for 5-103911-3 are listed on our Part Details page. You can also find images and similar parts to 5-103911-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103911-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103911-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103911-3 fall under?
The 5-103911-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103911-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103911-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103911-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103911-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-103911-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103911-3 often in real-time on the comparison pages.
What if I can't find stock of 5-103911-3?
You can fill out our help required form which you can use to request a quote for 5-103911-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.