Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.87
|
185
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
1,022
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$2.22
|
185
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Avnet Asia
from US$1.56
|
-
|
Buy Now | |
Farnell
from US$2.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .015in, .381mm |
Number of Rows | 1 |
Number of Positions | 4 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Mating Post Length | .1in, 2.54mm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 2 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Comment | Note 1: Hold-down posts located as shown for 10 through 30-position headers., Note 2: Hold-down posts located as shown for 4 through 8 and 30 through 50-position headers., **Position identification feature omitted on 4, 5 and 6-position headers. |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 46 |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
AMPMODU 4 Position Through-Hole Single Row Right Angle .050 x .100 Inch Header | Future Electronics |
Wtb Conn, Header, 4Pos, 1Row, 1.27Mm | Newark Electronics |
Connectors 4 POS HDR R/A SINGLE ROW | Rapid Electronics |
Conn Shrouded Header HDR 4 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
PCB Header, 1.27 mm, 4 Way 1 Row, Straight, Solder, AMPMODU System 50 Series | TE Connectivity 5-104074-7 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104074-7?
Additional datasheets, footprints and schematics for 5-104074-7 are listed on our Part Details page. You can also find images and similar parts to 5-104074-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104074-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104074-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104074-7 fall under?
The 5-104074-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104074-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104074-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104074-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104074-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5-104074-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104074-7 often in real-time on the comparison pages.
What if I can't find stock of 5-104074-7?
You can fill out our help required form which you can use to request a quote for 5-104074-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.