Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
No stock
|
Buy Now | |
TE Store
from US$1.07
|
34,101
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
4,703
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
2,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.98
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.98
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Positions | 80 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Selectively Loaded |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 8.08mm, .318in |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | 2 |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.29mm, .09in |
High Temperature Housing | No |
High Temperature Compatible | No |
004 HOUSING FFC RCPT 050CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Housing Wire-to-Board 4 1.27 mm | Ffc Receptacle Housing: 1.27Mm | Part Number: 487545-1 | Internal Number: 487545-1 | TE Connectivity | TE Store |
Housing Connector, Rcpt, 4Pos, 1.27Mm | Newark Electronics |
FFC&FPC Connectors HSG 1X04P 050X100 REC | Rapid Electronics |
004 HOUSING FFC RCPT 050CL SR | Heilind Electronics |
4 Position 1.27 mm Pitch Latch Lock Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 4 POS 1.27mm Crimp ST | Avnet America |
PCB Housing, 1.27 mm, 4 Way 1 Row, Female, Straight, AMPMODU System 50 Series | TE Connectivity 487545-1 | RS Americas |
CONNECTOR HOUSING, RCPT, 4POS, 1.27MM | Farnell |
Where can I find additional details, specifications and documents for a 4-87545-1?
Additional datasheets, footprints and schematics for 4-87545-1 are listed on our Part Details page. You can also find images and similar parts to 4-87545-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-87545-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-87545-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-87545-1 fall under?
The 4-87545-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-87545-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-87545-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-87545-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-87545-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 4-87545-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-87545-1 often in real-time on the comparison pages.
What if I can't find stock of 4-87545-1?
You can fill out our help required form which you can use to request a quote for 4-87545-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.